The Common Mode Filter with ESD protection, part number ECMF4-2459A6M10Y, is designed for automotive applications and is AEC-Q101 qualified. It features a 9 GHz differential bandwidth suitable for high-speed interfaces such as HDMI 2.0, HDMI 2.1, USB 3.2, MIPI, and DisplayPort. The filter provides significant common mode attenuation across various frequencies, achieving -13 dB at 1.5 GHz, -34 dB at 2.4 GHz, and -20 dB at 5.9 GHz. This component is packaged in a compact QFN-10 format, occupying only 3.5 mm² of PCB space and has a thickness of 0.75 mm, making it suitable for space-constrained designs. It includes ESD protection compliant with ISO 10605, capable of withstanding 8 kV contact and 15 kV air discharge. The filter is RoHS compliant and features a wettable flank for automatic optical inspection, enhancing manufacturing efficiency. Overall, this common mode filter is a robust solution for suppressing EMI/RFI noise in high-speed data lines while providing essential ESD protection.
COMMON MODE FILTER W/ESD, QFN-10 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 13AJ5660 |
| Product Name | Common Mode Filter W/esd, Qfn-10 Rohs Compliant Stmicroelectronics |
| Standards and Certifications | RoHS |