STMicroelectronics, Inc. Filters - Common Mode Chokes ECMF4-2459A6M10Y

Description
Win Source Part Number: 1369409-ECMF4-2459A6 M10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: ESD Package / Case: QFN-10L Base Product Number: ECMF4 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q101 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.032" (0.80mm) Current Rating (Max): 100mA
Request a Quote Datasheet
Description
Win Source Part Number: 1369409-ECMF4-2459A6 M10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: ESD Package / Case: QFN-10L Base Product Number: ECMF4 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q101 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.032" (0.80mm) Current Rating (Max): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369409-ECMF4-2459A6M10Y - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369409-ECMF4-2459A6M10Y
Filters - Common Mode Chokes 1369409-ECMF4-2459A6M10Y
Win Source Part Number: 1369409-ECMF4-2459A6 M10Y Category: Filters - Common Mode Chokes Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Features: ESD Package / Case: QFN-10L Base Product Number: ECMF4 Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q101 Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.032" (0.80mm) Current Rating (Max): 100mA

Win Source Part Number: 1369409-ECMF4-2459A6M10Y
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Features: ESD
Package / Case: QFN-10L
Base Product Number: ECMF4
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q101
Size / Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.032" (0.80mm)
Current Rating (Max): 100mA

Buy Now Datasheet
Common Mode Chokes - 497-ECMF4-2459A6M10YCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-2459A6M10YCT-ND
Common Mode Chokes 497-ECMF4-2459A6M10YCT-ND
Line Common Mode Choke Surface Mount 100mA DCR

Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet
Common Mode Chokes - 497-ECMF4-2459A6M10YDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-2459A6M10YDKR-ND
Common Mode Chokes 497-ECMF4-2459A6M10YDKR-ND
Line Common Mode Choke Surface Mount 100mA DCR

Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet
Common Mode Chokes - 497-ECMF4-2459A6M10YTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-ECMF4-2459A6M10YTR-ND
Common Mode Chokes 497-ECMF4-2459A6M10YTR-ND
Line Common Mode Choke Surface Mount 100mA DCR

Line Common Mode Choke Surface Mount 100mA DCR

Buy Now Datasheet
Automotive SMD 100MA Inductor and Choke - 839-ECMF4-2459A6M10Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100MA Inductor and Choke
839-ECMF4-2459A6M10Y
Automotive SMD 100MA Inductor and Choke 839-ECMF4-2459A6M10Y
CMC 100MA SMD ESD AEC-Q101 Product overview: ECMF4-2459A6M10Y from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-2459A6M10Y can be used for catalog matching and distributor lookup.

CMC 100MA SMD ESD AEC-Q101 Product overview: ECMF4-2459A6M10Y from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-2459A6M10Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1369409-ECMF4-2459A6M10Y 497-ECMF4-2459A6M10YCT-ND 839-ECMF4-2459A6M10Y
Product Name Filters - Common Mode Chokes Common Mode Chokes Automotive SMD 100MA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Rated DC Current 100 milliamps 100 milliamps
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details