Win Source Part Number: 962587-ECMF4-2450A17
Category: Filters>Common Mode Chokes
Series: ECMF
Features: ESD
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 5.5Ohm (Typ)
Package / Case: 10-UFQFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-17096-1,497-1709
Base Product Number: ECMF4
4 Line Common Mode Choke Surface Mount 100mA DCR 5.5Ohm (Typ)
Common-mode filter with ESD protection for high-speed serial interfaces Product overview: ECMF4-2450A17M10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-2450A17M10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 962587-ECMF4-2450A17M10 | 497-17096-2-ND | 839-ECMF4-2450A17M10 |
| Product Name | Filters - Common Mode Chokes | Common Mode Chokes | Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | RF Choke | Common Mode Choke; RF Choke |