STMicroelectronics, Inc. Inductor and Choke ECMF4-20A42N10

Description
Common mode filter with ESD protection Product overview: ECMF4-20A42N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-20A42N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common mode filter with ESD protection Product overview: ECMF4-20A42N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-20A42N10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 839-ECMF4-20A42N10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-ECMF4-20A42N10
Inductor and Choke 839-ECMF4-20A42N10
Common mode filter with ESD protection Product overview: ECMF4-20A42N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-20A42N10 can be used for catalog matching and distributor lookup.

Common mode filter with ESD protection Product overview: ECMF4-20A42N10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF4-20A42N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 497-17095-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-17095-1-ND
Common Mode Chokes 497-17095-1-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-17095-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-17095-2-ND
Common Mode Chokes 497-17095-2-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-17095-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-17095-6-ND
Common Mode Chokes 497-17095-6-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1276451-ECMF4-20A42N10
Filters - Common Mode Chokes 1276451-ECMF4-20A42N10
Win Source Part Number: 1276451-ECMF4-20A42N 10 Category: Filters>Common Mode Chokes Series: ECMF Features: ESD Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.018" (0.45mm) Number of Lines: 4 DC Resistance (DCR) (Max): 5Ohm (Typ) Package / Case: 10-UFQFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.087" L x 0.053" W (2.20mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: STMicroelectronics Other Names: 497-17095-2,497-1709 5-6,497-17095-1 Base Product Number: ECMF4

Win Source Part Number: 1276451-ECMF4-20A42N10
Category: Filters>Common Mode Chokes
Series: ECMF
Features: ESD
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.018" (0.45mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 5Ohm (Typ)
Package / Case: 10-UFQFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.087" L x 0.053" W (2.20mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-17095-2,497-17095-6,497-17095-1
Base Product Number: ECMF4

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-ECMF4-20A42N10 497-17095-1-ND 1276451-ECMF4-20A42N10
Product Name Inductor and Choke Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910166P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 105 milliamps
Standards and Certifications RoHS
View Details