STMicroelectronics, Inc. Common Mode Filter, Uqfn-16; Emi Filter Type Stmicroelectronics ECMF06-6HSM16

Description
COMMON MODE FILTER, UQFN-16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
Description
COMMON MODE FILTER, UQFN-16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Uqfn-16; Emi Filter Type Stmicroelectronics - 41Y1737 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Uqfn-16; Emi Filter Type Stmicroelectronics
41Y1737
Common Mode Filter, Uqfn-16; Emi Filter Type Stmicroelectronics 41Y1737
COMMON MODE FILTER, UQFN-16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

COMMON MODE FILTER, UQFN-16; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:6 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:16Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 41Y1737
Product Name Common Mode Filter, Uqfn-16; Emi Filter Type Stmicroelectronics
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
5GHz EMI RFI Filter - 844-QPQ1904TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type Band Boost Filter
Package Type Reel
View Details
Interface - Filters - Active - MAX261ACWG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Universal; Universal Switched Capacitor
Fc 57 kHz
View Details
SAW Filters - 535-ABSES4AL-45CM03AMCT-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; ISM
Fc 2.40E6 kHz
View Details