STMicroelectronics, Inc. Common Mode Chokes ECMF04-4HSWM10

Description
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 497-14992-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-14992-1-ND
Common Mode Chokes 497-14992-1-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-14992-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-14992-6-ND
Common Mode Chokes 497-14992-6-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Common Mode Chokes - 497-14992-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-14992-2-ND
Common Mode Chokes 497-14992-2-ND
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - ECMF04-4HSWM10
844041-ECMF04-4HSWM10
Common Mode Chokes - ECMF04-4HSWM10 844041-ECMF04-4HSWM10
Manufacturer: STMicroelectronics Win Source Part Number: 844041-ECMF04-4HSWM1 0 Series: ECMF Operating Temperature Range: -40°C ~ 85°C Features: 4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ) Package: Reel - TR Package: 10-UFDFN Mounting: Surface Mount Family Name: ECMF04 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: -497-14992-2, -497-14992-1, 497-14992-1, 497-14992-2, -497-14992-6, 497-14992-6

Manufacturer: STMicroelectronics
Win Source Part Number: 844041-ECMF04-4HSWM10
Series: ECMF
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Package: Reel - TR
Package: 10-UFDFN
Mounting: Surface Mount
Family Name: ECMF04
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: -497-14992-2, -497-14992-1, 497-14992-1, 497-14992-2, -497-14992-6, 497-14992-6

Buy Now Datasheet
QFN Inductor and Choke - 839-ECMF04-4HSWM10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Inductor and Choke
839-ECMF04-4HSWM10
QFN Inductor and Choke 839-ECMF04-4HSWM10
Common Mode Filter, Data Line, ESD Protection, QFN-10L Product overview: ECMF04-4HSWM10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, QFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF04-4HSWM10 can be used for catalog matching and distributor lookup.

Common Mode Filter, Data Line, ESD Protection, QFN-10L Product overview: ECMF04-4HSWM10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, QFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF04-4HSWM10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 497-14992-1-ND 844041-ECMF04-4HSWM10 839-ECMF04-4HSWM10
Product Name Common Mode Chokes Common Mode Chokes - ECMF04-4HSWM10 QFN Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers