STMicroelectronics, Inc. Common Mode Filter W/esd Prot, Uqfn-10; Emi Filter Type Stmicroelectronics ECMF04-4HSWM10

Description
COMMON MODE FILTER W/ESD PROT, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER W/ESD PROT, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter W/esd Prot, Uqfn-10; Emi Filter Type Stmicroelectronics - 31Y1307 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter W/esd Prot, Uqfn-10; Emi Filter Type Stmicroelectronics
31Y1307
Common Mode Filter W/esd Prot, Uqfn-10; Emi Filter Type Stmicroelectronics 31Y1307
COMMON MODE FILTER W/ESD PROT, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COMMON MODE FILTER W/ESD PROT, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 31Y1307
Product Name Common Mode Filter W/esd Prot, Uqfn-10; Emi Filter Type Stmicroelectronics
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7428EKA-T - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
1090MHz 50Ohm EMI RFI Filter - 844-880374 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Seismic Total-s (multi-channel) - CS5376A - Cirrus Logic, Inc.
Specs
Filter Category Active Filter
Supply Voltage (VS) 3.3 to 5 volts
Package Type TQFP
View Details