4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ)
Common mode filter with ESD protection in QFN-10L Product overview: ECMF04-4HSM10 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, QFN, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF04-4HSM10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1018777-ECMF04-4HSM1
Category: Filters>Common Mode Chokes
Series: ECMF
Features: ESD
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 4
DC Resistance (DCR) (Max): 5Ohm (Typ)
Package / Case: 10-UFDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.102" L x 0.053" W (2.60mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: STMicroelectronics
Other Names: 497-14242-6,-497-142
Base Product Number: ECMF04
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 497-14242-2-ND | 839-ECMF04-4HSM10 | 1018777-ECMF04-4HSM10 |
| Product Name | Common Mode Chokes | QFN Inductor and Choke | Filters - Common Mode Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Application | Common Mode Choke; RF Choke | RF Choke |