STMicroelectronics, Inc. Common Mode Filter, Uqfn-10; Emi Filter Type Stmicroelectronics ECMF04-4HSM10

Description
COMMON MODE FILTER, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter, Uqfn-10; Emi Filter Type Stmicroelectronics - 41Y1736 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter, Uqfn-10; Emi Filter Type Stmicroelectronics
41Y1736
Common Mode Filter, Uqfn-10; Emi Filter Type Stmicroelectronics 41Y1736
COMMON MODE FILTER, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

COMMON MODE FILTER, UQFN-10; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:4 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:10Pins; Product Range:-; SVHC:No SVHC (17-Dec-2015);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 41Y1736
Product Name Common Mode Filter, Uqfn-10; Emi Filter Type Stmicroelectronics
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
1030MHz 50Ohm EMI RFI Filter - 844-880367 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Interface - Filters - Active - MAX9586AZK+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
 - AFS20A15-2017.50-T3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 2.02E6 kHz
View Details