STMicroelectronics Filters - Common Mode Chokes ECMF02-3HSM6

Description
Win Source Part Number: 980408-ECMF02-3HSM6 Category: Filters>Common Mode Chokes Series: ECMF Features: ESD Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 2 DC Resistance (DCR) (Max): 5Ohm (Typ) Package / Case: 6-UFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.053" W (1.60mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: STMicroelectronics Other Names: -497-14179-2,-497-14 179-1,497-14179-1,49 7-14179-2,497-14179- 6 Base Product Number: ECMF02 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 980408-ECMF02-3HSM6 Category: Filters>Common Mode Chokes Series: ECMF Features: ESD Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 2 DC Resistance (DCR) (Max): 5Ohm (Typ) Package / Case: 6-UFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.053" W (1.60mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: STMicroelectronics Other Names: -497-14179-2,-497-14 179-1,497-14179-1,49 7-14179-2,497-14179- 6 Base Product Number: ECMF02 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 980408-ECMF02-3HSM6 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
980408-ECMF02-3HSM6
Filters - Common Mode Chokes 980408-ECMF02-3HSM6
Win Source Part Number: 980408-ECMF02-3HSM6 Category: Filters>Common Mode Chokes Series: ECMF Features: ESD Package: Tape & Reel Current Rating (Max): 100mA Standard Package: 3,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 2 DC Resistance (DCR) (Max): 5Ohm (Typ) Package / Case: 6-UFDFN Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.053" W (1.60mm x 1.35mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: STMicroelectronics Other Names: -497-14179-2,-497-14 179-1,497-14179-1,49 7-14179-2,497-14179- 6 Base Product Number: ECMF02 Product Status: Obsolete

Win Source Part Number: 980408-ECMF02-3HSM6
Category: Filters>Common Mode Chokes
Series: ECMF
Features: ESD
Package: Tape & Reel
Current Rating (Max): 100mA
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 5Ohm (Typ)
Package / Case: 6-UFDFN
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.053" W (1.60mm x 1.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: STMicroelectronics
Other Names: -497-14179-2,-497-14179-1,497-14179-1,497-14179-2,497-14179-6
Base Product Number: ECMF02
Product Status: Obsolete

Buy Now
Singapore, Singapore
Inductor and Choke
839-ECMF02-3HSM6
Inductor and Choke 839-ECMF02-3HSM6
Common Mode Filter with ESD Protection Product overview: ECMF02-3HSM6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-3HSM6 can be used for catalog matching and distributor lookup.

Common Mode Filter with ESD Protection Product overview: ECMF02-3HSM6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-3HSM6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 980408-ECMF02-3HSM6 839-ECMF02-3HSM6
Product Name Filters - Common Mode Chokes Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers