STMicroelectronics, Inc. Common Mode Chokes - ECMF02-3F3 ECMF02-3F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035791-ECMF02-3F3 Packaging: Reel - TR Features: ESD Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 3 DC Resistance (DCR) (Max): 4.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 6-UFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1035791-ECMF02-3F3 Packaging: Reel - TR Features: ESD Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 3 DC Resistance (DCR) (Max): 4.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 6-UFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - ECMF02-3F3
1035791-ECMF02-3F3
Common Mode Chokes - ECMF02-3F3 1035791-ECMF02-3F3
Manufacturer: STMicroelectronics Win Source Part Number: 1035791-ECMF02-3F3 Packaging: Reel - TR Features: ESD Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.022" (0.55mm) Number of Lines: 3 DC Resistance (DCR) (Max): 4.5 Ohm Categories: Filters Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 6-UFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1035791-ECMF02-3F3
Packaging: Reel - TR
Features: ESD
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 3
DC Resistance (DCR) (Max): 4.5 Ohm
Categories: Filters
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 6-UFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
839-ECMF02-3F3
Inductor and Choke 839-ECMF02-3F3
Common mode filter with ESD protection Product overview: ECMF02-3F3 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-3F3 can be used for catalog matching and distributor lookup.

Common mode filter with ESD protection Product overview: ECMF02-3F3 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-3F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1035791-ECMF02-3F3 839-ECMF02-3F3
Product Name Common Mode Chokes - ECMF02-3F3 Inductor and Choke
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details