STMicroelectronics, Inc. Esd Protected Common Mode Filter, Uqfn-6; Emi Filter Type Stmicroelectronics ECMF02-2HSMX6

Description
ESD PROTECTED COMMON MODE FILTER, UQFN-6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ESD PROTECTED COMMON MODE FILTER, UQFN-6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Esd Protected Common Mode Filter, Uqfn-6; Emi Filter Type Stmicroelectronics - 62X4934 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protected Common Mode Filter, Uqfn-6; Emi Filter Type Stmicroelectronics
62X4934
Esd Protected Common Mode Filter, Uqfn-6; Emi Filter Type Stmicroelectronics 62X4934
ESD PROTECTED COMMON MODE FILTER, UQFN-6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

ESD PROTECTED COMMON MODE FILTER, UQFN-6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:µQFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 62X4934
Product Name Esd Protected Common Mode Filter, Uqfn-6; Emi Filter Type Stmicroelectronics
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX7432EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5378-ISZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 5.25 volts
View Details
2 suppliers