STMicroelectronics, Inc. Common Mode Chokes ECMF02-2AMX6

Description
2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 497-10773-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-10773-6-ND
Common Mode Chokes 497-10773-6-ND
2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

Buy Now Datasheet
Common Mode Chokes - 497-10773-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-10773-1-ND
Common Mode Chokes 497-10773-1-ND
2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

Buy Now Datasheet
Common Mode Chokes - 497-10773-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
497-10773-2-ND
Common Mode Chokes 497-10773-2-ND
2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 200mA DCR 2.5Ohm

Buy Now Datasheet
SMD 6GHz 200mA Inductor and Choke - 839-ECMF02-2AMX6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6GHz 200mA Inductor and Choke
839-ECMF02-2AMX6
SMD 6GHz 200mA Inductor and Choke 839-ECMF02-2AMX6
2-Ch 6GHz Common Mode Choke 200mA 2.5R SMD Product overview: ECMF02-2AMX6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6GHz, 200mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-2AMX6 can be used for catalog matching and distributor lookup.

2-Ch 6GHz Common Mode Choke 200mA 2.5R SMD Product overview: ECMF02-2AMX6 from STMicroelectronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6GHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6GHz, 200mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-ECMF02-2AMX6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 497-10773-6-ND 839-ECMF02-2AMX6
Product Name Common Mode Chokes SMD 6GHz 200mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.65 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details