STMicroelectronics, Inc. Common Mode Filter/esd Protection, Uqfn6; Emi Filter Type Stmicroelectronics ECMF02-2AMX6

Description
COMMON MODE FILTER/ESD PROTECTION, UQFN6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:QFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMMON MODE FILTER/ESD PROTECTION, UQFN6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:QFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Filter/esd Protection, Uqfn6; Emi Filter Type Stmicroelectronics - 98Y2152 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Filter/esd Protection, Uqfn6; Emi Filter Type Stmicroelectronics
98Y2152
Common Mode Filter/esd Protection, Uqfn6; Emi Filter Type Stmicroelectronics 98Y2152
COMMON MODE FILTER/ESD PROTECTION, UQFN6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:QFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

COMMON MODE FILTER/ESD PROTECTION, UQFN6; EMI Filter Type:Common Mode Filter with ESD Protection; No. of Data Lines:2 Data Lines; Filter Circuit:Common-Mode; Filter Case Style:QFN; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Electronic Filters
Product Number 98Y2152
Product Name Common Mode Filter/esd Protection, Uqfn6; Emi Filter Type Stmicroelectronics
Filter Category Emi Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - ML6416CSX - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Butterworth Low Pass
Fc 7100 kHz
View Details
1445.4MHz EMI RFI Filter - 836-856928 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details