IC REG CTRLR BOOST/FLYBACK 8SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | E-UC3843BD1013TR | E-UC3843BD1013TR | E-UC3843BD1013TR |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Frequency Control | ||
| Duty Cycle | 96 | 96 | |
| Package Type | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | Removed | Removed; Obsolete |