The E-UC3843BD1 is a high-performance current mode PWM controller designed for off-line or DC to DC fixed frequency control applications. It features a trimmed oscillator that guarantees a frequency of 250 kHz, with the capability to operate up to 500 kHz. The controller includes automatic feed-forward compensation, cycle-by-cycle current limiting through a latching PWM mechanism, and an internally trimmed reference with undervoltage lockout. This controller is suitable for driving N-channel MOSFETs with a high current totem pole output stage, capable of sourcing or sinking up to 1 A. The device operates with low start-up and operating currents, making it efficient for various applications. The E-UC3843BD1 has specific under-voltage lockout thresholds of 8.5 V (on) and 7.9 V (off), allowing for operation with duty cycles approaching 100%. Engineers considering this product should note its minimal external parts count and robust performance characteristics, which make it a viable option for implementing efficient DC-DC conversion solutions.
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
IC REG CTRLR BOOST/FLYBACK 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | E-UC3843BD1-ND | E-UC3843BD1 | E-UC3843BD1 | E-UC3843BD1 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| fsw | 500 kHz | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Output Voltage Type | Fixed; Transistor Driver |