Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 1037265-E-UC2842BN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Topology: Forward
Voltage - Start Up: 16V
Duty Cycle: 96%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-Mini DIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG CTRLR PWM CM 8-MINIDIP
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 8-Mini DIP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | E-UC2842BN-ND | 1037265-E-UC2842BN | E-UC2842BN | E-UC2842BN |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - AC DC Converters, Offline Switchers - E-UC2842BN | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Forward | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-Mini DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| fsw | 500 kHz | 500 kHz | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 150 C (-40 to 302 F) | -25 to 85 C (-13 to 185 F) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete |