Bipolar Motor Driver Bipolar Parallel 20-SO
Bipolar Motor Driver Bipolar Parallel 20-SO
Bipolar Motor Driver Bipolar Parallel 20-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 125165-E-TEA3718SFPT
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Stepper Motor Driver Product overview: E-TEA3718SFPTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-TEA3718SFPTR can be used for catalog matching and distributor lookup.
IC MTR DRV BIPLR 4.75-5.25V 20SO
IC MTR DRV BIPLR 4.75-5.25V 20SO
Bipolar Motor Driver Bipolar Parallel 20-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-16428-2-ND | 125165-E-TEA3718SFPTR | 744-E-TEA3718SFPTR | E-TEA3718SFPTR | E-TEA3718SFPTR | E-TEA3718SFPTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - E-TEA3718SFPTR | Stepper Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | ||
| AC Input | 5 to 5 volts | 5 to 5 volts | ||||
| DC Input | 5 to 5 volts | 5 to 5 volts | 45 volts |