Stepper Motor Driver Product overview: E-TEA3718SDP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-TEA3718SDP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 099569-E-TEA3718SDP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRVR BIPOLAR 16POWERDIP
IC MOTOR DRVR BIPOLAR 16POWERDIP
Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-E-TEA3718SDP | 497-14762-5-ND | 099569-E-TEA3718SDP | E-TEA3718SDP | E-TEA3718SDP | E-TEA3718SDP |
| Product Name | Stepper Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - E-TEA3718SDP | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | ||
| DC Input | 45 volts | 5 to 5 volts | 5 to 5 volts | |||
| Configuration | PCB Mount; "16-PowerDIP (0.300"", 7.62mm)" | |||||
| Communication | Parallel Interface | Parallel |