Manufacturer: STMicroelectronics
Win Source Part Number: 128351-E-TEA3718DP
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 16-PowerDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
STMicroelectronics E-TEA3718DP
STMicroelectronics E-TEA3718DP
STMicroelectronics E-TEA3718DP
Stepper Motor Controller 16-Pin Power PDIP Tube Product overview: E-TEA3718DP from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-TEA3718DP can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
MOTOR DRIVER, 0 TO 70DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:45V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:50V; Supply Voltage Max:5V; Operating Temperature Min:0°CRoHS Compliant: Yes
IC MOTOR DRVR BIPOLAR 16POWERDIP
Bipolar Motor Driver Bipolar Parallel 16-PowerDIP
IC MOTOR DRVR BIPOLAR 16POWERDIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Stepper Motor Drives | Stepper Motor Drives | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 128351-E-TEA3718DP | 8289933 | 8289933P | 744-E-TEA3718DP | 497-14161-5-ND | 91K9593 | E-TEA3718DP | E-TEA3718DP | E-TEA3718DP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-TEA3718DP | Motor Driver ICs | Motor Driver ICs | Stepper Motor Driver IC | Motor Drivers, Controllers | Motor Driver, 0 To 70Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | 0 C (32 F) | 0 to 150 C (32 to 302 F) | ||||
| AC Input | 5 to 5 volts | 5 to 5 volts | 50 to 5 volts | ||||||
| DC Input | 5 to 5 volts | 5 volts | 5 to 5 volts | 50 to 5 volts | |||||
| Continuous Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||||
| Motor / System | Bipolar; Stepper | Stepper | Stepper |