Manufacturer: STMicroelectronics
Win Source Part Number: 121354-E-TDA7566
Packaging: Tube/Rail
Type: Class AB
Features: I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 60W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Intelligent quad BTL output with full I2C diagnostics Product overview: E-TDA7566 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7566 can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amplifiers 4 X 45 W quad Bridge Radio Amp
IC AMP AB QUAD 60W 25FLEXIWATT
IC AMP AB QUAD 60W 25FLEXIWATT
IC AMP AB QUAD 60W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 121354-E-TDA7566 | 742-E-TDA7566 | E-TDA7566-ND | E-TDA7566 | 761-E-TDA7566 | E-TDA7566 | E-TDA7566 | E-TDA7566 |
| Product Name | Linear - Linear - Amplifiers - Audio - E-TDA7566 | Quad Audio Amplifier | Audio Amplifiers | Audio Amplifiers | IC AMP AB QUAD 60W 25FLEXIWATT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | |||
| Output Power | 60 watts | 60 watts | 60 watts | 60 watts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt (Vertical) | Rail/Tube | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) |