Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amp Speaker 4-CH Stereo 55W Class-AB Automotive 25-Pin(25+Tab) FLEXIWATT(Vertical) Tube Product overview: E-TDA7560 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7560 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 117948-E-TDA7560
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 80W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Audio Amplifiers 4 X 50 W quad Bridge Radio Amp
IC AMP AB QUAD 80W 25FLEXIWATT
AUDIO POWER AMP, AB, -40 TO 105DEG C; Output Power:80W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:Flexiwatt; No. of Pins:25Pins; Load Impedance:2ohm; Operating Temperature RoHS Compliant: Yes
IC AMP AB QUAD 80W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
IC AMP AB QUAD 80W 25FLEXIWATT
IC AMP AB QUAD 80W 25FLEXIWATT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 497-11733-5-ND | 742-E-TDA7560 | 117948-E-TDA7560 | E-TDA7560 | E-TDA7560 | 07AH6519 | 761-E-TDA7560 | E-TDA7560 | E-TDA7560 | E-TDA7560 |
| Product Name | Audio Amplifiers | Automotive 55W Audio Amplifier | Linear - Linear - Amplifiers - Audio - E-TDA7560 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amp, Ab, -40 To 105Deg C; Output Power Stmicroelectronics | IC AMP AB QUAD 80W 25FLEXIWATT | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||||
| Supply Voltage (VS) | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||||
| Output Power | 80 watts | 80 watts | 80 watts | 80 watts | 80 watts | |||||
| Operation Class | Class AB | Class A; Class AB | Class AB | Class AB | ||||||
| Package Type | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Vertical) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | Through Hole |