STMicroelectronics RF Receivers - E-TDA7512F E-TDA7512F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 796574-E-TDA7512F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7512F Categories: RF/IF and RFID Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): E-TDA7512FTR; Introduction Date: September 05, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 796574-E-TDA7512F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7512F Categories: RF/IF and RFID Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): E-TDA7512FTR; Introduction Date: September 05, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - E-TDA7512F - 796574-E-TDA7512F - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - E-TDA7512F
796574-E-TDA7512F
RF Receivers - E-TDA7512F 796574-E-TDA7512F
Manufacturer: STMicroelectronics Win Source Part Number: 796574-E-TDA7512F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 64-LQFP Applications: Automotive Audio Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 70mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: TDA7512F Categories: RF/IF and RFID Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): E-TDA7512FTR; Introduction Date: September 05, 2006 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 796574-E-TDA7512F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-LQFP
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 70mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: TDA7512F
Categories: RF/IF and RFID
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): E-TDA7512FTR;
Introduction Date: September 05, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Rf Receiver
870-E-TDA7512F
Rf Receiver 870-E-TDA7512F
FM Car-Radio Tuner 64-Pin LQFP Tray Product overview: E-TDA7512F from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512F can be used for catalog matching and distributor lookup.

FM Car-Radio Tuner 64-Pin LQFP Tray Product overview: E-TDA7512F from STMicroelectronics is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-E-TDA7512F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - E-TDA7512F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
E-TDA7512F
RF and Wireless - RF Receivers E-TDA7512F
RF RECEIVER AM/FM 64LQFP

RF RECEIVER AM/FM 64LQFP

Supplier's Site
RF Receivers - E-TDA7512F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
E-TDA7512F
RF Receivers E-TDA7512F
- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

- RF Receiver AM, FM PCB, Surface Mount 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 796574-E-TDA7512F 870-E-TDA7512F E-TDA7512F E-TDA7512F
Product Name RF Receivers - E-TDA7512F Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 7.5 to 10 volts 10 to 7.5 volts 7.5 to 10 volts
Package Type LQFP Surface Mount; Surface Mount Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW915-4S - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 915 MHz
View Details
Digital Receiver - EDRC-11D1A-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface 422
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details