Win Source Part Number: 960026-E-TDA7501A
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TDA7501
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 960026-E-TDA7501A | E-TDA7501A |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |