STMicroelectronics RF/IF and RFID - RF Demodulators E-TDA7478AD

Description
Win Source Part Number: 1098896-E-TDA7478AD Category: RF/IF and RFID>RF Demodulators Package: Tube Standard Package: 96 Mounting: SMD (SMT) Function: Demodulator, Filter Gain: 20dB Current - Supply: 7.5 mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Alternative Parts (Cross-Reference): TPA2001D1PWR; MAX9722AEUE+; MAX9722AEUE+T; MAX9722BEUE+; TPA2001D1PW; TPA2000D1PWRETDA7478 AD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7478
Request a Quote Datasheet
Description
Win Source Part Number: 1098896-E-TDA7478AD Category: RF/IF and RFID>RF Demodulators Package: Tube Standard Package: 96 Mounting: SMD (SMT) Function: Demodulator, Filter Gain: 20dB Current - Supply: 7.5 mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Alternative Parts (Cross-Reference): TPA2001D1PWR; MAX9722AEUE+; MAX9722AEUE+T; MAX9722BEUE+; TPA2001D1PW; TPA2000D1PWRETDA7478 AD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7478
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Demodulators - 1098896-E-TDA7478AD - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Demodulators
1098896-E-TDA7478AD
RF/IF and RFID - RF Demodulators 1098896-E-TDA7478AD
Win Source Part Number: 1098896-E-TDA7478AD Category: RF/IF and RFID>RF Demodulators Package: Tube Standard Package: 96 Mounting: SMD (SMT) Function: Demodulator, Filter Gain: 20dB Current - Supply: 7.5 mA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Alternative Parts (Cross-Reference): TPA2001D1PWR; MAX9722AEUE+; MAX9722AEUE+T; MAX9722BEUE+; TPA2001D1PW; TPA2000D1PWRETDA7478 AD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: TDA7478

Win Source Part Number: 1098896-E-TDA7478AD
Category: RF/IF and RFID>RF Demodulators
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Function: Demodulator, Filter
Gain: 20dB
Current - Supply: 7.5 mA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Alternative Parts (Cross-Reference): TPA2001D1PWR; MAX9722AEUE+; MAX9722AEUE+T; MAX9722BEUE+; TPA2001D1PW; TPA2000D1PWRETDA7478AD;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: TDA7478

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1098896-E-TDA7478AD
Product Name RF/IF and RFID - RF Demodulators
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-156 ZXC-156XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details