STMicroelectronics Audio Special Purpose - E-TDA7476013TR E-TDA7476013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 032075-E-TDA7476013T R Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 24-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 032075-E-TDA7476013T R Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 24-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-TDA7476013TR is a car radio diagnostic processor designed for audio applications, utilizing multipower BCD technology. It features a wide operating voltage range, with a maximum supply voltage of 28V and a peak voltage of 40V for short durations. The device supports an I2C bus interface with two externally selectable addresses, allowing for easy integration into existing systems. This processor is capable of detecting various faults in audio channels and antenna supply lines, including short circuits and open loads. It provides diagnostic outputs to alert microcontrollers of any issues, ensuring reliable operation. The device also includes a stand-by function with low quiescent current consumption, making it suitable for power-sensitive applications. The E-TDA7476013TR is housed in a compact SO-24 package, facilitating easy installation in automotive environments. Its robust protection features against load dump, reversed battery, and ESD enhance its reliability in demanding conditions. This product is ideal for engineers looking for a reliable solution for car audio diagnostics and fault detection.

Datasheet Summary
Powered by GS/AI

The E-TDA7476013TR is a car radio diagnostic processor designed for audio applications, utilizing multipower BCD technology. It features a wide operating voltage range, with a maximum supply voltage of 28V and a peak voltage of 40V for short durations. The device supports an I2C bus interface with two externally selectable addresses, allowing for easy integration into existing systems. This processor is capable of detecting various faults in audio channels and antenna supply lines, including short circuits and open loads. It provides diagnostic outputs to alert microcontrollers of any issues, ensuring reliable operation. The device also includes a stand-by function with low quiescent current consumption, making it suitable for power-sensitive applications. The E-TDA7476013TR is housed in a compact SO-24 package, facilitating easy installation in automotive environments. Its robust protection features against load dump, reversed battery, and ESD enhance its reliability in demanding conditions. This product is ideal for engineers looking for a reliable solution for car audio diagnostics and fault detection.

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - E-TDA7476013TR - 032075-E-TDA7476013TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - E-TDA7476013TR
032075-E-TDA7476013TR
Audio Special Purpose - E-TDA7476013TR 032075-E-TDA7476013TR
Manufacturer: STMicroelectronics Win Source Part Number: 032075-E-TDA7476013T R Packaging: Reel - TR Applications: Automotive Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 24-SO Purpose: Audio Signal Processor Supply Voltage - Operating: 18V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 032075-E-TDA7476013TR
Packaging: Reel - TR
Applications: Automotive Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 24-SO
Purpose: Audio Signal Processor
Supply Voltage - Operating: 18V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - E-TDA7476013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
E-TDA7476013TR
Audio Special Purpose E-TDA7476013TR
Audio Audio Signal Processor 2 Channel 24-SO

Audio Audio Signal Processor 2 Channel 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 032075-E-TDA7476013TR E-TDA7476013TR
Product Name Audio Special Purpose - E-TDA7476013TR Audio Special Purpose
Supply Voltage (VS) 18 volts 18 volts
Unlock Full Specs
to access all available technical data