Manufacturer: STMicroelectronics
Win Source Part Number: 125133-E-TDA7402
Packaging: Tray
Applications: Automotive Audio
Number of Channels: 2
Family Name: TDA7402
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-LQFP (10x10)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 7.5 V to 10 V
Alternative Parts (Cross-Reference): E-TDA7402TR;
Introduction Date: March 20, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor 2 Channel 44-LQFP-EP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 125133-E-TDA7402 | E-TDA7402 |
| Product Name | Audio Special Purpose - E-TDA7402 | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10 volts | 7.5 to 10 volts |