Manufacturer: STMicroelectronics
Win Source Part Number: 796565-E-TDA7400DTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive Audio
Operating Supply Voltage: 7.5 V ~ 10 V
Function: Audio Signal Processor
Interface: I2C
Number of Channels: 2
Part Status: Obsolete(EOL)
Family Name: TDA7400D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SO
Alternative Parts (Cross-Reference): E-TDA7400D ;
Introduction Date: July 22, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor 2 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 796565-E-TDA7400DTR | E-TDA7400DTR |
| Product Name | Audio Special Purpose - E-TDA7400DTR | Audio Special Purpose |
| Supply Voltage (VS) | 7.5 to 10 volts | 7.5 to 10 volts |