Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
Mono 45W Class-AB Audio Amp, 18V, 26dB Gain, Through Hole Product overview: E-TDA7396 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45W, 18V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Through-Hole, 45W, 18V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7396 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 215981-E-TDA7396
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 65W x 1 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 11-Multiwatt
Dimension: Multiwatt-11 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
AMPLIFIER, CLASS AB, 65W, MULTIWATT11; Amplifier Class:AB; No. of Channels:1 Channel; Output Power:45W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt11; No. of Pins:11Pins; Load Impedance:4ohm; Product Range:-; MSL:-RoHS Compliant: Yes
IC AMP AB MONO 65W 11MULTIWATT
IC AMP AB MONO 65W 11MULTIWATT
Audio Amplifiers 45W BRIDGE AMPLIFIER
IC AMP AB MONO 65W 11MULTIWATT
Amplifier IC 1-Channel (Mono) Class AB 11-Multiwatt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 497-10503-ND | 742-E-TDA7396 | 215981-E-TDA7396 | 18AC7240 | E-TDA7396 | E-TDA7396 | E-TDA7396 | E-TDA7396 | E-TDA7396 |
| Product Name | Audio Amplifiers | Through-Hole 45W 18V Audio Amplifier | Linear - Linear - Amplifiers - Audio - E-TDA7396 | Amplifier, Class Ab, 65W, Multiwatt11; Amplifier Class Stmicroelectronics | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||||
| Output Power | 65 watts | 65 watts | 65 watts | 65 watts | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |