STMicroelectronics E-TDA7391PDTR
STMicroelectronics E-TDA7391PDTR
STMicroelectronics E-TDA7391PDTR
Manufacturer: STMicroelectronics
Win Source Part Number: 215980-E-TDA7391PDTR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 40W x 1 @ 3.2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Dimension: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
1-CH 40W Class-AB Audio Amp, Diff Input, 18V, 6A, Automotive Product overview: E-TDA7391PDTR from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40W, 18V, 6A. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Automotive, 40W, 18V, 6A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7391PDTR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AB MONO 40W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AB MONO 40W POWERSO-20
IC AMP AB MONO 40W POWERSO-20
Audio Amplifiers Digitally controlled Audio Processor
AUDIO POWER AMP, AB, -40 TO 150DEG C; Output Power:32W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:PowerSO; No. of Pins:20Pins; Load Impedance:3.2ohm; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1906839 | 1904926 | 215980-E-TDA7391PDTR | 742-E-TDA7391PDTR | 497-11644-2-ND | E-TDA7391PDTR | E-TDA7391PDTR | E-TDA7391PDTR | E-TDA7391PDTR | E-TDA7391PDTR | 07AH6518 |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | Linear - Linear - Amplifiers - Audio - E-TDA7391PDTR | Automotive 40W 18V 6A Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, Ab, -40 To 150Deg C; Output Power Stmicroelectronics |
| Standards | RoHS | RoHS | |||||||||
| Package Type | PowerSO-20 | Powerso | PowerSO-20 | Cut Tape | SOIC; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" | 20-SOIC (0.433, 11.00mm Width) Exposed Pad | SOIC; 20-SOIC (0.433\", 11.00mm Width) Exposed Pad | Surface Mount | |||
| Operating Range | Car Radio | Car Radio | |||||||||
| Number of Pins | 20 | 20 | |||||||||
| Supply Voltage (VS) | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | 8 to 18 volts |