Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
Audio Amplifiers 32W BRIDGE AMPLIFIER
IC AMP AB MONO 40W POWERSO-20
IC AMP AB MONO 40W POWERSO-20
Amplifier IC 1-Channel (Mono) Class AB PowerSO-20
IC AMP AUDIO PWR 40W POWERSO20
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 497-1920-5-ND | E-TDA7391PD | E-TDA7391PD | E-TDA7391PD | E-TDA7391PD | 761-E-TDA7391PD |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | IC AMP AUDIO PWR 40W POWERSO20 |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | 8 volts | ||
| Output Power | 40 watts | 40 watts | 40 watts | 32 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Operation Class | Class AB | Class AB |