Manufacturer: STMicroelectronics
Win Source Part Number: 215973-E-TDA7385
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 37W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
4 x 42 W quad bridge car radio amplifier Product overview: E-TDA7385 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 42 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 42 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7385 can be used for catalog matching and distributor lookup.
IC AMP AB QUAD 37W 25FLEXIWATT
IC AMP AB QUAD 37W 25FLEXIWATT
IC AMP AB QUAD 37W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amplifiers AB Class Audio Amp 4x42W Quad 4 Ohm
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 215973-E-TDA7385 | 497-11731-5-ND | 742-E-TDA7385 | E-TDA7385 | E-TDA7385 | E-TDA7385 | E-TDA7385 | E-TDA7385 |
| Product Name | Linear - Linear - Amplifiers - Audio - E-TDA7385 | Audio Amplifiers | Quad 42 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | ? to 18 volts | 18 to 8 volts | 8 to 18 volts | |||
| Output Power | 37 watts | 37 watts | 37 watts | 37 watts | ||||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt (Vertical) | 25-Flexiwatt, Formed Leads | Rail/Tube | 25-Flexiwatt (Formed Leads) | Through Hole | 25-Flexiwatt (Formed Leads) |