Manufacturer: STMicroelectronics
Win Source Part Number: 215972-E-TDA7384A
Packaging: Tube/Rail
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 42W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 25-Flexiwatt (Vertical)
Dimension: 25-Flexiwatt (Formed Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
4 x 46 W quad bridge car radio amplifier Product overview: E-TDA7384A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 46 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 46 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7384A can be used for catalog matching and distributor lookup.
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Audio Amplifiers 4X35W QUAD BRIDGE CAR RADIO AMPLIFIER
IC AMP AUDIO PWR 42W 25FLEXIWATT
IC AMP AB QUAD 42W 25FLEXIWATT
IC AMP AB QUAD 42W 25FLEXIWATT
Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 215972-E-TDA7384A | 742-E-TDA7384A | 497-E-TDA7384A-ND | E-TDA7384A | 761-E-TDA7384A | E-TDA7384A | E-TDA7384A | E-TDA7384A |
| Product Name | Linear - Linear - Amplifiers - Audio - E-TDA7384A | Quad 46 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | IC AMP AUDIO PWR 42W 25FLEXIWATT | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | ? to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Output Power | 42 watts | 42 watts | 40 watts | 42 watts | 42 watts | |||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||||
| Package Type | 25-Flexiwatt (Vertical) | Rail/Tube | 25-Flexiwatt, Formed Leads | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | 25-Flexiwatt (Formed Leads) | ||
| RoHS Compliant | RoHS | RoHS | RoHS |