IC AMP AUDIO POWER MULTIWATT15 Product overview: E-TDA7379 from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7379 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 1106570-E-TDA7379
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 38W x 2 @ 4 Ohm; 16W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
双声道 38Wx2@4Ω MultiwAtt-15 Audio Power OpAmps ROHS
IC AMP AB DUAL/QUAD 15MULTIWATT
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
IC AMP AB DUAL/QUAD 15MULTIWATT
Audio Amplifiers Digitally controlled Audio Processor
IC AMP AB DUAL/QUAD 15MULTIWATT
AUDIO AMPLIFIER, AB, -40 TO 150DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 742-E-TDA7379 | 497-19593-ND | 1106570-E-TDA7379 | E-TDA7379 | E-TDA7379 | E-TDA7379 | E-TDA7379 | E-TDA7379 | E-TDA7379 | 47AK6480 |
| Product Name | Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - E-TDA7379 | Operational Amplifier/Comparator >> Audio Power OpAmps | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, Ab, -40 To 150Deg C Rohs Compliant Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 20 volts | 8 to 20 volts | 8 to 20 volts | 8 to 20 volts | 8 to 20 volts | 20 to 8 volts | ||||
| Operating Temperature | -40 C (-40 F) | |||||||||
| Package Type | Rail/Tube | Multiwatt-15 (Vertical, Bent and Staggered Leads) | 15-Multiwatt | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Multiwatt-15 (Vertical, Bent and Staggered Leads) | Through Hole | ||||
| Features | Thermal Shutdown Protection |