Manufacturer: STMicroelectronics
Win Source Part Number: 796561-E-TDA7377A
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Short-Circuit and Thermal Protection, Standby
Package: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Operating Supply Voltage: 8 V ~ 18 V
Max Output Power x Channels @ Load: 35W x 2 @ 4 Ohm; 10W x 4 @ 2 Ohm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-Multiwatt
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
IC AMP AB DUAL/QUAD 15MULTIWATT Product overview: E-TDA7377A from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7377A can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
IC AMP AB DUAL/QUAD 15MULTIWATT
IC AMP AB DUAL/QUAD 15MULTIWATT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 796561-E-TDA7377A | E-TDA7377A-ND | 742-E-TDA7377A | E-TDA7377A | E-TDA7377A | E-TDA7377A |
| Product Name | Linear - Linear - Amplifiers - Audio - E-TDA7377A | Audio Amplifiers | Dual Quad Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | ||
| Output Power | 35 watts | 35 watts | 35 watts | 35 watts | ||
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Features | Thermal Shutdown Protection |