STMicroelectronics, Inc. Dual Quad 35W Audio Amplifier E-TDA7375V

Description
2 x 35W dual/quad power amplifier for car radio Product overview: E-TDA7375V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7375V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2 x 35W dual/quad power amplifier for car radio Product overview: E-TDA7375V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7375V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Quad 35W Audio Amplifier
742-E-TDA7375V
Dual Quad 35W Audio Amplifier 742-E-TDA7375V
2 x 35W dual/quad power amplifier for car radio Product overview: E-TDA7375V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7375V can be used for catalog matching and distributor lookup.

2 x 35W dual/quad power amplifier for car radio Product overview: E-TDA7375V from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7375V can be used for catalog matching and distributor lookup.

Supplier's Site
Audio Amplifier ICs - 8772677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
8772677
Audio Amplifier ICs 8772677
2x35W 2/4-Ch Power Amplifier MULTIWATT15

2x35W 2/4-Ch Power Amplifier MULTIWATT15

Supplier's Site
Audio Amplifier ICs - 8772677P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
8772677P
Audio Amplifier ICs 8772677P
2x35W 2/4-Ch Power Amplifier MULTIWATT15

2x35W 2/4-Ch Power Amplifier MULTIWATT15

Supplier's Site
Audio Amplifier ICs - 1688861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1688861
Audio Amplifier ICs 1688861
2x35W 2/4-Ch Power Amplifier MULTIWATT15

2x35W 2/4-Ch Power Amplifier MULTIWATT15

Supplier's Site
Audio Amplifiers - 497-10175-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
497-10175-5-ND
Audio Amplifiers 497-10175-5-ND
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt

Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - E-TDA7375V - 215969-E-TDA7375V - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - E-TDA7375V
215969-E-TDA7375V
Linear - Linear - Amplifiers - Audio - E-TDA7375V 215969-E-TDA7375V
Manufacturer: STMicroelectronics Win Source Part Number: 215969-E-TDA7375V Packaging: Tube/Rail Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) or 4-Channel (Quad) Max Output Power x Channels @ Load: 40W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 15-Multiwatt Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads) Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 215969-E-TDA7375V
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 40W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Audio - E-TDA7375V - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
E-TDA7375V
Linear - Amplifiers - Audio E-TDA7375V
IC AMP AB DUAL/QUAD 15MULTIWATT

IC AMP AB DUAL/QUAD 15MULTIWATT

Supplier's Site Datasheet
Amplifier, Class Ab, Dual, Multiwatt15; Amplifier Class Stmicroelectronics - 18AC7239 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Class Ab, Dual, Multiwatt15; Amplifier Class Stmicroelectronics
18AC7239
Amplifier, Class Ab, Dual, Multiwatt15; Amplifier Class Stmicroelectronics 18AC7239
AMPLIFIER, CLASS AB, DUAL, MULTIWATT15; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:40W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt15; No. of Pins:15Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes

AMPLIFIER, CLASS AB, DUAL, MULTIWATT15; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:40W; Supply Voltage Range:8V to 18V; Amplifier Case Style:Multiwatt15; No. of Pins:15Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
E-TDA7375V
Integrated Circuits (ICs) - Linear - Amplifiers E-TDA7375V
IC AMP AB DUAL/QUAD 15MULTIWATT

IC AMP AB DUAL/QUAD 15MULTIWATT

Supplier's Site
Audio Amplifiers - E-TDA7375V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
E-TDA7375V
Audio Amplifiers E-TDA7375V
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt

Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
E-TDA7375V
Audio Amplifiers E-TDA7375V
Audio Amplifiers 2X35W PWR AMPLIFIER

Audio Amplifiers 2X35W PWR AMPLIFIER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Amplifier and Comparator Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers
Product Number 742-E-TDA7375V 8772677 8772677P 497-10175-5-ND 215969-E-TDA7375V E-TDA7375V 18AC7239 E-TDA7375V E-TDA7375V E-TDA7375V
Product Name Dual Quad 35W Audio Amplifier Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Linear - Linear - Amplifiers - Audio - E-TDA7375V Linear - Amplifiers - Audio Amplifier, Class Ab, Dual, Multiwatt15; Amplifier Class Stmicroelectronics Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 8 to 18 volts 8 to 18 volts 8 to 18 volts 18 to 8 volts 8 to 18 volts
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type Rail/Tube Multiwatt v Multiwatt Multiwatt-15 (Vertical, Bent and Staggered Leads) 15-Multiwatt Multiwatt-15 (Vertical, Bent and Staggered Leads) Multiwatt-15 (Vertical, Bent and Staggered Leads)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9751002QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1000 milliamps
View Details
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers