Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
Manufacturer: STMicroelectronics
Win Source Part Number: 215970-E-TDA7375AV
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load: 43W x 2 @ 4 Ohm; 12W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 15-Multiwatt
Dimension: Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
2 x 37 W dual/quad power amplifier for car radio Product overview: E-TDA7375AV from STMicroelectronics is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 37 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, Quad, 37 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-E-TDA7375AV can be used for catalog matching and distributor lookup.
IC AMP AB DUAL/QUAD 15MULTIWATT
Amplifier IC 2-Channel (Stereo) or 4-Channel (Quad) Class AB 15-Multiwatt
AUDIO AMPLIFIER, AB, -40 TO 150DEG C ROHS COMPLIANT: YES
IC AMP AB DUAL/QUAD 15MULTIWATT
双声道 43Wx2@4Ω Multiwatt-15 Audio Power OpAmps ROHS
IC AMP AB DUAL/QUAD 15MULTIWATT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-19591-ND | 215970-E-TDA7375AV | 742-E-TDA7375AV | E-TDA7375AV | E-TDA7375AV | 47AK6479 | E-TDA7375AV | E-TDA7375AV | E-TDA7375AV |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - E-TDA7375AV | Dual Quad 37 W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifier, Ab, -40 To 150Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Audio | Operational Amplifier/Comparator >> Audio Power OpAmps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 18 to 8 volts | |||
| Output Power | 43 watts | 43 watts | 43 watts | 43 watts | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Operation Class | Class AB | Class A; Class AB | Class AB |