STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - E-STE100P E-STE100P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 203952-E-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 203952-E-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - E-STE100P - 203952-E-STE100P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - E-STE100P
203952-E-STE100P
Interface - Interface - Drivers, Receivers, Transceivers - E-STE100P 203952-E-STE100P
Manufacturer: STMicroelectronics Win Source Part Number: 203952-E-STE100P Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: MII Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: STMicroelectronics
Win Source Part Number: 203952-E-STE100P
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Drivers, Receivers, Transceivers - E-STE100P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
E-STE100P
Drivers, Receivers, Transceivers E-STE100P
1/1 Transceiver Half MII 64-TQFP (10x10)

1/1 Transceiver Half MII 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 203952-E-STE100P E-STE100P
Product Name Interface - Interface - Drivers, Receivers, Transceivers - E-STE100P Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details