STMicroelectronics 16-bit 16BIT 256KB Embedded Microcontroller MCU E-ST10F269-DP

Description
IC MCU 16BIT 256KB FLASH 144QFP Product overview: E-ST10F269-DP from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-E-ST10F269-DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 144QFP Product overview: E-ST10F269-DP from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-E-ST10F269-DP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-E-ST10F269-DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-E-ST10F269-DP
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-E-ST10F269-DP
IC MCU 16BIT 256KB FLASH 144QFP Product overview: E-ST10F269-DP from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-E-ST10F269-DP can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 144QFP Product overview: E-ST10F269-DP from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-E-ST10F269-DP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - E-ST10F269-DP - 1102467-E-ST10F269-DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - E-ST10F269-DP
1102467-E-ST10F269-DP
Embedded - Embedded - Microcontrollers - E-ST10F269-DP 1102467-E-ST10F269-DP
Manufacturer: STMicroelectronics Win Source Part Number: 1102467-E-ST10F269-D P Packaging: Tray Core Processor: ST10 Number of I/O: 111 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 144-QFP Speed(Frequency): 40MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1102467-E-ST10F269-DP
Packaging: Tray
Core Processor: ST10
Number of I/O: 111
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 144-QFP
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Embedded - Microcontrollers - E-ST10F269-DP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
E-ST10F269-DP
Embedded - Microcontrollers E-ST10F269-DP
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - E-ST10F269-DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
E-ST10F269-DP
Integrated Circuits (ICs) - Embedded - Microcontrollers E-ST10F269-DP
IC MCU 16BIT 256KB FLASH 144QFP

IC MCU 16BIT 256KB FLASH 144QFP

Supplier's Site
Microcontrollers - E-ST10F269-DP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
E-ST10F269-DP
Microcontrollers E-ST10F269-DP
ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

ST10 ST10 Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-E-ST10F269-DP 1102467-E-ST10F269-DP E-ST10F269-DP E-ST10F269-DP E-ST10F269-DP
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - E-ST10F269-DP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 12 KB 256 KB 12 KB 12 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tray Other; 144-QFP QFP; Other; 144-QFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - CG7923AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details