STMicroelectronics, Inc. Sensors, Transducers - Motion Sensors - Accelerometers E-LIS3L02AS4

Description
Win Source Part Number: 1028202-E-LIS3L02AS4 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Features: Selectable Scale Package: Tube Standard Package: 54 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Voltage - Supply: 2.4V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4924-5-NDR,497-4 924-5 Base Product Number: LIS3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1028202-E-LIS3L02AS4 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Features: Selectable Scale Package: Tube Standard Package: 54 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Voltage - Supply: 2.4V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4924-5-NDR,497-4 924-5 Base Product Number: LIS3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1028202-E-LIS3L02AS4
Sensors, Transducers - Motion Sensors - Accelerometers 1028202-E-LIS3L02AS4
Win Source Part Number: 1028202-E-LIS3L02AS4 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Features: Selectable Scale Package: Tube Standard Package: 54 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z Acceleration Range: ±2g, 6g Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g) Voltage - Supply: 2.4V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-4924-5-NDR,497-4 924-5 Base Product Number: LIS3 Product Status: Obsolete

Win Source Part Number: 1028202-E-LIS3L02AS4
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Features: Selectable Scale
Package: Tube
Standard Package: 54
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 1.5kHz
Axis: X, Y, Z
Acceleration Range: ±2g, 6g
Sensitivity (mV/g): 660 (±2g) ~ 220 (±6g)
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-4924-5-NDR,497-4924-5
Base Product Number: LIS3
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 497-4924-5-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
497-4924-5-ND
Accelerometers 497-4924-5-ND
Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO

Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1028202-E-LIS3L02AS4 497-4924-5-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 to 6 g 2 to 6 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3143D14-05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details