Manufacturer: STMicroelectronics
Win Source Part Number: 018433-E-L9935013TR
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 1.2A
Voltage - Load: 8 V to 24 V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 24 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Stepper Motor Driver IC, 1.2A, 24V, 150°C, Surface Mount Product overview: E-L9935013TR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, SMD, 1.2A, 24V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, SMD, 1.2A, 24V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-E-L9935013TR can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI PowerSO-20
Bipolar Motor Driver DMOS SPI PowerSO-20
IC MTR DRV BIPOLAR 8-24V 20PWRSO
IC MTR DRV BIPOLAR 8-24V 20PWRSO
STEPPER MOTOR DRIVER, POWERSO-20; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1.1A; Output Voltage:-; Driver Case Style:PowerSO; No. of Pins:20Pins; Supply Voltage Min:8V; Supply Voltage Max:24V; Operating TemperatureRoHS Compliant: Yes
Bipolar Motor Driver DMOS SPI PowerSO-20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018433-E-L9935013TR | 744-E-L9935013TR | 497-E-L9935013CT-ND | E-L9935013TR | E-L9935013TR | 07AH6516 | E-L9935013TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - E-L9935013TR | Stepper SMD 1.2A 24V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Stepper Motor Driver, Powerso-20; Motor Type Stmicroelectronics | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 8 to 24 volts | 8 to 24 volts | 8 to 24 volts | ||||
| DC Input | 8 to 24 volts | 24 volts | 8 to 24 volts | 8 to 24 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.1 amps | ||||
| Configuration | PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad" |