STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9826TR E-L9826TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 015273-E-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 015273-E-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9826TR - E-L9826TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9826TR
E-L9826TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9826TR E-L9826TR
Manufacturer: STMicroelectronics Win Source Part Number: 015273-E-L9826TR Packaging: Reel - TR Output Type: N-Channel Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Voltage - Load: 45V (Max) Rds On (Typ): 1.5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 20-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 015273-E-L9826TR
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 450mA
Voltage - Load: 45V (Max)
Rds On (Typ): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics - 07AH6515 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics
07AH6515
Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics 07AH6515
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.1A; On State Resistance:1.5ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C; Power Load Switch Type:Low Side; Input Voltage:5.5V; Current Limit:1.1A; On State Resistance:1.5ohm; Distribution Switch Case Style:SOIC; No. of Pins:20Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - E-L9826TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
E-L9826TR
PMIC - Power Distribution Switches, Load Drivers E-L9826TR
IC PWR DRIVER N-CHANNEL 1:8 20SO

IC PWR DRIVER N-CHANNEL 1:8 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number E-L9826TR 07AH6515 E-L9826TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9826TR Power Load Sw, Low Side, -40 To 150Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 45V (Max) 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details