STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers E-L9826

Description
Win Source Part Number: 1253225-E-L9826 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 1.5Ohm Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: E-L9826,497-19115 Base Product Number: L9826
Request a Quote Datasheet
Description
Win Source Part Number: 1253225-E-L9826 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 1.5Ohm Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: E-L9826,497-19115 Base Product Number: L9826
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253225-E-L9826 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253225-E-L9826
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253225-E-L9826
Win Source Part Number: 1253225-E-L9826 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Output Type: N-Channel Interface: SPI Switch Type: Latched Driver Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 8 Current - Output (Max): 450mA Output Configuration: Low Side Voltage - Load: 45V (Max) Rds On (Typ): 1.5Ohm Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: E-L9826,497-19115 Base Product Number: L9826

Win Source Part Number: 1253225-E-L9826
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: SPI
Switch Type: Latched Driver
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 450mA
Output Configuration: Low Side
Voltage - Load: 45V (Max)
Rds On (Typ): 1.5Ohm
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: E-L9826,497-19115
Base Product Number: L9826

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253225-E-L9826
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details