STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR E-L9338MD/TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778216-E-L9338MD/TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 32 V Rds On (Typ): 1.7 Ohm Family Name: L9338 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): E-L9338MD; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778216-E-L9338MD/TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 32 V Rds On (Typ): 1.7 Ohm Family Name: L9338 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): E-L9338MD; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR - E-L9338MD/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR
E-L9338MD/TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR E-L9338MD/TR
Manufacturer: STMicroelectronics Win Source Part Number: 778216-E-L9338MD/TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.295", 7.50mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.5 V ~ 32 V Rds On (Typ): 1.7 Ohm Family Name: L9338 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): E-L9338MD; Introduction Date: March 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778216-E-L9338MD/TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Over Temperature
Number of Outputs: 4
Output Configuration: Low Side
Voltage - Load: 4.5 V ~ 32 V
Rds On (Typ): 1.7 Ohm
Family Name: L9338
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): E-L9338MD;
Introduction Date: March 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
E-L9338MD/TR
PMIC - Power Distribution Switches, Load Drivers E-L9338MD/TR
IC PWR DRIVER N-CHANNEL 1:1 20SO

IC PWR DRIVER N-CHANNEL 1:1 20SO

Supplier's Site Datasheet
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 68AH9710 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics
68AH9710
Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics 68AH9710
POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SW, LOW SIDE, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number E-L9338MD/TR E-L9338MD/TR 68AH9710
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - E-L9338MD/TR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, Low Side, -40 To 150Deg C Rohs Compliant Stmicroelectronics
Voltage 4.5 V ~ 32 V
Unlock Full Specs
to access all available technical data

Similar Products