Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-SOIC
IC REG LINEAR 1.8V 2A 8SO
IC REG LINEAR 1.8V 2A 8SO
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | E-L6932D1.8-ND | E-L6932D1.8 | E-L6932D1.8 | E-L6932D1.8 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Over Temperature, Short Circuit | Enable, Power Good |