Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 107473-E-L6932D1.2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 2A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 400μA
PSRR: 75dB (120Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): REG103UA-A; MIC37303YME TR; TA48LS00F(TE85L,F);
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1.2V-5V Adj LDO Regulator, 2.5A, SO-8, 1% Acc Product overview: E-L6932D1.2TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 5V, 2.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 5V, 2.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-E-L6932D1.2TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 8SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-SOIC
IC REG LINEAR POS ADJ 2A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-4596-2-ND | 107473-E-L6932D1.2TR | 776-E-L6932D1.2TR | E-L6932D1.2TR | E-L6932D1.2TR | E-L6932D1.2TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - E-L6932D1.2TR | 1.2V 5V 2.5A LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SO | Other; SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Over Temperature, Short Circuit | Enable | Enable |