Boost Switching Regulator IC Positive Adjustable (Fixed) 1.8V (3.3V, 5V) 1 Output 800mA (Switch) 8-TSSOP (0.173", 4.40mm Width)
IC REG BST ADJ/1.8V 800MA 8TSSOP
IC REG BST ADJ/FIX 800MA 8TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | E-L6920D | E-L6920D | E-L6920D |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts |