Manufacturer: STMicroelectronics
Win Source Part Number: 1051335-E-L6917BD
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C (TJ)
Case / Package: 28-SO
Purpose: Step-Down
Supply Voltage - Operating: 7.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 28SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1051335-E-L6917BD | E-L6917BD | E-L6917BD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - E-L6917BD | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; 28-SO | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good |