Manufacturer: STMicroelectronics
Win Source Part Number: 778190-E-L6911E
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 20-SOIC (0.295", 7.50mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 12 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: L6911E
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): S-8540C18FN-ICDT2S; TPS5618PWPG4; S-8541A18FN-IGDT2G; S-8521E17MC-BLCT2G;
Introduction Date: November 15, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 20SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SO
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 778190-E-L6911E | E-L6911E | E-L6911E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - E-L6911E | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SOIC; Other; 20-SOIC (0.295", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Soft Start |