Manufacturer: STMicroelectronics
Win Source Part Number: 118183-E-L6571BD013T
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Current - Peak Output (Source, Sink): 170mA, 270mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: 10 V to 16.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
High Voltage Half Bridge Driver with oscillator Product overview: E-L6571BD013TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-E-L6571BD013TR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 118183-E-L6571BD013TR | 730-E-L6571BD013TR | 497-4586-2-ND | E-L6571BD013TR | E-L6571BD013TR |
| Product Name | PMIC - PMIC - Gate Drivers - E-L6571BD013TR | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Current | 0.2700 amps | 0.2700 amps | 0.2700 amps | ||
| Supply Voltage | 10 to 16.6 volts | 10 to 16.6 volts | 10 to 16.6 volts | 10 to 16.6 volts | 16.6 to 10 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |